location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apex Computer Technology MI-100 computer case Low Profile (Slimline) Black, Silver 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apex Computer Technology Check ‘Apex Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MI-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI-100
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Apex Computer Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apex Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apex Computer Technology MI-100 computer case Low Profile (Slimline) Black, Silver 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low Profile (Slimline) PC
  • - 250 W
  • - Black, Silver
Long product name Apex Computer Technology MI-100 computer case Low Profile (Slimline) Black, Silver 250 W :
The long product name of Apex Computer Technology MI-100 computer case Low Profile (Slimline) Black, Silver 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MI-100, SFF, mini iTX, USB 2.0, black/silver
More>>>
Short summary description Apex Computer Technology MI-100 computer case Low Profile (Slimline) Black, Silver 250 W:
This short summary of the Apex Computer Technology MI-100 computer case Low Profile (Slimline) Black, Silver 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Apex Computer Technology MI-100, Low Profile (Slimline), PC, Black, Silver, 250 W, 220 mm, 129 mm

Long summary description Apex Computer Technology MI-100 computer case Low Profile (Slimline) Black, Silver 250 W:
This is an auto-generated long summary of Apex Computer Technology MI-100 computer case Low Profile (Slimline) Black, Silver 250 W based on the first three specs of the first five spec groups.

Apex Computer Technology MI-100. Form factor: Low Profile (Slimline), Type: PC, Product colour: Black, Silver. Power supply: 250 W. Width: 220 mm, Depth: 129 mm, Height: 300 mm. Internal drive bays: 1 x 3.5'', External drive bays: 1 x 3.5'', 1 x 5.25'', Power requirements: 12V