location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apevia X-Fit-100 Mini Tower Black 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apevia Check ‘Apevia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Fit-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X-FIT-100
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Apevia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apevia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:31:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apevia X-Fit-100 Mini Tower Black 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini Tower PC
  • - Mini-ATX
  • - Supported HDD sizes: 2.5"
  • - Number of 5.25" bays: 1
  • - Power supply included 250 W
  • - Metal
  • - Black
Long product name Apevia X-Fit-100 Mini Tower Black 250 W :
The long product name of Apevia X-Fit-100 Mini Tower Black 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X-Fit-100 - USB 2.0 x 2, eSATA x 1, HD Audio x 2
More>>>
Short summary description Apevia X-Fit-100 Mini Tower Black 250 W:
This short summary of the Apevia X-Fit-100 Mini Tower Black 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Apevia X-Fit-100, Mini Tower, PC, Black, Mini-ATX, Metal, HDD, Power

Long summary description Apevia X-Fit-100 Mini Tower Black 250 W:
This is an auto-generated long summary of Apevia X-Fit-100 Mini Tower Black 250 W based on the first three specs of the first five spec groups.

Apevia X-Fit-100. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply: 250 W. Supported HDD sizes: 2.5". Width: 200 mm, Depth: 307 mm, Height: 78 mm. Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:44:25
Uk has collected 1 expert review for Apevia X-Fit-100 Mini Tower Black 250 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hitechlegion.com
Updated:
2014-09-05 02:44:25
There's new life in the mini-ITX market. No longer does Intel sit alone with their Atom lineup. AMD has pushed into the market with Brazos. Both have their distinct differences, and both need something to contain them. Sadly, there aren't as many optio...
Good Compact Space Efficient Design, Easy Install For Basic Setup, Included 250W PSU, Slim Drive Support, Room For 1 Low Profile PCI Card, Front Audio/USB/eSATA ports, Aesthetically Pleasing, SMALL!!...
Bad No Motherboard Exhaust Might Cause Heat Issues In Closed Locations, gold...
Bottom line I was really looking forward to seeing the Apevia X-Fit-100. Ever since receiving a Brazos motherboard, I've had nothing acceptable to mount it to. The X-Fit-100 has that no nonsense look that can be used in any location. If you took a quick glance whi...
0%