location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apevia X-Dreamer 3 Midi Tower Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apevia Check ‘Apevia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Dreamer 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X-DREAMER3-PK
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Apevia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apevia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apevia X-Dreamer 3 Midi Tower Pink :
The long product name of Apevia X-Dreamer 3 Midi Tower Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X-Dreamer 3, USB 2.0 x 2, eSATA x 1, HD Audio x 2, LCD Temperature Display x 1
More>>>
Short summary description Apevia X-Dreamer 3 Midi Tower Pink:
This short summary of the Apevia X-Dreamer 3 Midi Tower Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Apevia X-Dreamer 3, Midi Tower, PC, Pink, ATX, micro ATX, Metal, Blue

Long summary description Apevia X-Dreamer 3 Midi Tower Pink:
This is an auto-generated long summary of Apevia X-Dreamer 3 Midi Tower Pink based on the first three specs of the first five spec groups.

Apevia X-Dreamer 3. Form factor: Midi Tower, Type: PC, Product colour: Pink. Power supply location: Top. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans installed: 1x 120 mm. Supported HDD sizes: 3.5". Width: 185.9 mm, Depth: 480.1 mm, Height: 418.1 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:44:29
Uk has collected 1 expert review for Apevia X-Dreamer 3 Midi Tower Pink but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
ocia.net
Updated:
2014-09-05 02:44:29
I was just looking back through our archives and realized it has been more than a year since our last Apevia case review. I thought this was a bit unusual, as they've often released new products quite frequently in the past. As it turns out, they have...
Bottom line The Apevia X-Dreamer 3 represents a natural progression of the X-Dreamer series, with the most welcome upgrade being the use of the more popular, modern 120mm fans in place of the previous generations' 80mm units. The side window has also been enlarg...
0%