Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Midi Tower PC
- - ATX, micro ATX
- - Supported HDD sizes: 3.5"
- - Number of 3.5" bays: 2 Number of 5.25" bays: 4
- - Side window Illumination Blue
- - Metal
- - Black
Long product name Apevia X-Cruiser 2 Midi Tower Black
:
X-CRUISER2-BK - USB 2.0 x 2, Firewire x 1, HD Audio x 2
The long product name of Apevia X-Cruiser 2 Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
X-CRUISER2-BK - USB 2.0 x 2, Firewire x 1, HD Audio x 2
More>>>
Short summary description Apevia X-Cruiser 2 Midi Tower Black:
This short summary of the Apevia X-Cruiser 2 Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.
Apevia X-Cruiser 2, Midi Tower, PC, Black, ATX, micro ATX, Metal, Blue
Long summary description Apevia X-Cruiser 2 Midi Tower Black:
This is an auto-generated long summary of Apevia X-Cruiser 2 Midi Tower Black based on the first three specs of the first five spec groups.
Apevia X-Cruiser 2. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Top. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans installed: 1x 120 mm. Supported HDD sizes: 3.5". Width: 185.9 mm, Depth: 418.1 mm, Height: 520 mm