location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apevia 140mm Computer case Fan 14 cm Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apevia Check ‘Apevia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
140mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF14SL-BBL
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apevia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apevia 140mm Computer case Fan 14 cm Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computer case Fan 14 cm 1200 RPM
  • - 20.6 dB 59.60 cfm
  • - Blue
Long product name Apevia 140mm Computer case Fan 14 cm Blue :
The long product name of Apevia 140mm Computer case Fan 14 cm Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CF14SL-BBL - 140mm, blue
More>>>
Short summary description Apevia 140mm Computer case Fan 14 cm Blue:
This short summary of the Apevia 140mm Computer case Fan 14 cm Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apevia 140mm, Fan, 14 cm, 1200 RPM, 20.6 dB, 59.60 cfm, Blue

Long summary description Apevia 140mm Computer case Fan 14 cm Blue:
This is an auto-generated long summary of Apevia 140mm Computer case Fan 14 cm Blue based on the first three specs of the first five spec groups.

Apevia 140mm. Type: Fan, Fan diameter: 14 cm, Rotational speed (max): 1200 RPM, Noise level (high speed): 20.6 dB, Maximum airflow: 59.60 cfm, Minimum air pressure: 0.81 mmH2O. Voltage: 12 V. Width: 140 mm, Depth: 140 mm, Height: 25 mm. Product colour: Blue