Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apevia ATX-TL450W power supply unit 45 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apevia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX-TL450W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX-TL450W
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apevia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2250
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apevia ATX-TL450W power supply unit 45 W Silver :
The short editorial description of Apevia ATX-TL450W power supply unit 45 W Silver

ATX-TL450W
More>>>
Short summary description Apevia ATX-TL450W power supply unit 45 W Silver:
This short summary of the Apevia ATX-TL450W power supply unit 45 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apevia ATX-TL450W , 45 W, 100 - 240 V, 50 - 60 Hz, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V,-5V, 450 W, 450 W

Long summary description Apevia ATX-TL450W power supply unit 45 W Silver:
This is an auto-generated long summary of Apevia ATX-TL450W power supply unit 45 W Silver based on the first three specs of the first five spec groups.

Apevia ATX-TL450W . Total power: 45 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Silver, Cooling type: Active, Fan diameter: 8 cm. Width: 145 mm, Depth: 135 mm, Height: 83 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:59:31
Uk has collected 2 expert reviews for Apevia ATX-TL450W power supply unit 45 W Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:59:31
Nl heeft 2 proffesionele recensies voor Apevia ATX-TL450W power supply unit 45 W Zilver verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:59:31
Fr a recueilli 2 avis d’experts pour Apevia ATX-TL450W unité d'alimentation d'énergie 45 W Argent mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:59:31
De hat 2 Expertenmeinungen für Apevia ATX-TL450W Netzteil 45 W Silber zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:59:31
Testseek ha raccolto 2 recensioni d aparte di esperti per Apevia ATX-TL450W alimentatore per computer 45 W Argento ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:59:31
Es ha coleccionado 2 opiniones de expertos para Apevia ATX-TL450W unidad de fuente de alimentación 45 W Plata pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:59:31
Dk har samlet 2 ekspertanmeldelser for Apevia ATX-TL450W enhed til strømforsyning 45 W Sølv men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:59:31
Se har samlat in 2 experttester för Apevia ATX-TL450W strömförsörjningsenheter 45 W Silver men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:06:34
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:06:34
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:06:34
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:06:34
0%
Source Review comments Score
hardwaresecrets.com
Updated:
2014-09-12 02:59:31
Today we are getting this USD 20 power supply called “Turbolink ATX-TL450W-BK” that is offered by Apevia and is available at Newegg.com to see if it is a good option for users on budget. Let’s check it out.The first thing that caught our eye is that no...
Bottom line We are amazed to discover that power supplies with fake wattages are still being sold in the United States and, of all places, at Newegg.com. We thought it was illegal to sell this kind of junk in America.The Apevia Turbolink ATX-TL450W-BK is sold as a...
0%
clubedohardware.com.br
Updated:
2014-09-12 02:59:31
Hoje nós testaremos a Turbolink ATX-TL450W-BK, uma fonte de alimentação de “450 W” da Apevia que está sendo vendida na Newegg.com (nos EUA) por apenas US$ 20. Esta fonte é idêntica à Coletek LC-8460BTX S, que também é rotulada como sendo de 450 W. Ou s...
Bottom line Nós ficamos surpresos ao descobrir que fontes de alimentação com potências falsas são vendidas nos EUA. Achávamos que era ilegal vender este tipo de porcaria no mercado americano. Para você ver, até os americanos têm a sua Coletek...A Apevia Turbolink...
0%
Show all
Customer service details