APC logo

APC USB CHARGER & SYNC CABLE battery charger

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88489
Info modified on:
04 Apr 2019, 04:23:37
Short summary description APC USB CHARGER & SYNC CABLE battery charger:

APC USB CHARGER & SYNC CABLE, 5 V, 0.5 A, 110 g, 180.3 x 91.4 x 30.5 mm

Long summary description APC USB CHARGER & SYNC CABLE battery charger:

APC USB CHARGER & SYNC CABLE. Output voltage: 5 V, Output current: 0.5 A. Weight: 110 g. Dimensions (WxDxH): 180.3 x 91.4 x 30.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.