location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra RM XR uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra RM XR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYRMXR2B4
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:49:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace,optional on-site warranties available,optional extended warranties available
Long product name APC Symmetra RM XR uninterruptible power supply (UPS) :
The long product name of APC Symmetra RM XR uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra RM XR Frame w/2 SYBT2 Scalable to 4 208/240V
More>>>
APC Symmetra RM XR uninterruptible power supply (UPS):
The official description of APC Symmetra RM XR uninterruptible power supply (UPS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Status Indicator LED's
Provides a quick visual indication of your unit's status.

Cascading capabilities
Horizontal console port servers can be cascaded to manage up to 1,024 devices.

Rack Mount
1U rackmountable. Hardware included.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Hot Pluggable Operation
Add or remove servers without having to power off the switch.

Replace Batt Indicator
Hot Swap Batteries

Short summary description APC Symmetra RM XR uninterruptible power supply (UPS):
This short summary of the APC Symmetra RM XR uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra RM XR, Sealed Lead Acid (VRLA), 1224 Ah, 208 V, 4U, Black, 0 - 40 °C

Long summary description APC Symmetra RM XR uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Symmetra RM XR uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Symmetra RM XR. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 1224 Ah, Battery voltage: 208 V. Form factor: 4U, Product colour: Black. Weight: 65.5 kg, Package weight: 75 kg. Dimensions (WxDxH): 483 x 640 x 178 mm, Package dimensions (WxDxH): 584 x 813 x 343 mm

Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
1224 Ah
Battery voltage
208 V
Design
Form factor *
4U
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-55 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
65.5 kg
Package weight
75 kg
Other features
Dimensions (WxDxH)
483 x 640 x 178 mm
Package dimensions (WxDxH)
584 x 813 x 343 mm
Country Distributor
United States 1 distributor(s)