APC logo

APC Symmetra M3 power adapter/inverter Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203806
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Symmetra M3 power adapter/inverter Silver:

APC Symmetra M3, Silver, 0 - 40 °C, 2.28 kg, 168 x 499 x 41 mm

Long summary description APC Symmetra M3 power adapter/inverter Silver:

APC Symmetra M3. Product colour: Silver. Weight: 2.28 kg. Dimensions (WxDxH): 168 x 499 x 41 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.