Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYOPT4I 1.2m power cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYOPT4I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYOPT4I
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304108382
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
power cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 41458
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 26 Nov 2017 19:31:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SYOPT4I 1.2m power cable :
The short editorial description of APC SYOPT4I 1.2m power cable

APC Symmetra RM 4ft Extender Cable for 220-240V RM Battery Cabinet
More>>>

APC SYOPT4I 1.2m power cable:
The official marketing text of APC SYOPT4I 1.2m power cable as supplied by the manufacturer
Accessory solutions to tailor the Symmetra to meet your specific needs
Short summary description APC SYOPT4I 1.2m power cable:
This short summary of the APC SYOPT4I 1.2m power cable data-sheet is auto-generated and uses the product title and the first six key specs.
APC SYOPT4I, 1.2 m
Long summary description APC SYOPT4I 1.2m power cable :

APC SYOPT4I. Cable length: 1.2 m

This is an auto-generated long summary of APC SYOPT4I 1.2m power cable based on the first three specs of the first five spec groups.
Features
Cable length
How long the cable is.
1.2 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.64 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
584 x 470 x 102 mm
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 4 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Australia 4 distributor(s)
X