Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra LX uninterruptible power supply (UPS)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra LX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYARMXR9B9
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16944
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 12 Mar 2019 12:15:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC Symmetra LX uninterruptible power supply (UPS) :
The short editorial description of APC Symmetra LX uninterruptible power supply (UPS)

Symmetra LX Extended Run Rack-mount w/ 9 SYBT5, 208V
More>>>
APC Symmetra LX uninterruptible power supply (UPS):
The official marketing text of APC Symmetra LX uninterruptible power supply (UPS) as supplied by the manufacturer

Modular design
Increases adaptability with an open architecture configurable to any IT environment.

Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Plug-and-Play external batteries
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Modular design
Provides fast serviceability and reduced maintenance requirements via self-diagnosing, field-replaceable modules.

Modular design
Modular design provides scalable solutions to add cooling as demand increases.

Short summary description APC Symmetra LX uninterruptible power supply (UPS):
This short summary of the APC Symmetra LX uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra LX, Sealed Lead Acid (VRLA), 7776 Ah, 208 V, 13U, Black, CSA,UL 1778

Long summary description APC Symmetra LX uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Symmetra LX uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Symmetra LX. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7776 Ah, Battery voltage: 208 V. Form factor: 13U, Product colour: Black, Certification: CSA,UL 1778. Weight: 312.7 kg. Dimensions (WxDxH): 472 x 686 x 572 mm

Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Battery capacity
The amount of electric charge a battery can deliver at the rated voltage. The more electrode material contained in the cell the greater its capacity. A small cell has less capacity than a larger cell with the same chemistry, although they develop the same open-circuit voltage. Capacity is measured in units such as amp-hour (A·h).
7776 Ah
Battery voltage
The voltage (V) of the battery.
208 V
Design
Form factor *
The shape or design of the product.
13U
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Certification
CSA,UL 1778
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 45 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
312.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
472 x 686 x 572 mm
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Customer service details
X