location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY500K500D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY500K500D show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:11:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 kVA 500000 W
  • - 2 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 1 year
Long product name APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s) :
The long product name of APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra PX 500kW Scalable to 500kW
More>>>
APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s):
The official description of APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

InfraStruXure Central compatible
Enables centralized management via APC InfraStruXure® Central.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Modular design
Increases adaptability with an open architecture configurable to any IT environment.

Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.

Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

SmartSlot
Customize UPS capabilities with management cards.

Hot-swappable intelligence modules
Ensures clean, uninterrupted power to protected equipment during Intelligence Module replacement.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Audible alarms
Provides notification of changing utility power and UPS conditions

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Scalable runtime
Allows additional run time to be quickly added as needed.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Scalable power capacity
Reduces UPS over-sizing costs today by allowing quick upgrades later.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Redundant Intelligence Modules
Provides higher availability to the UPS connected loads by giving redundant communication paths to critical UPS functions.

Parallel-capacity capable
Increases total power capacity by using multiple UPSs simultaneously.

Plug-and-Play external batteries
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Parallel-redundant capable
Power the connected equipment with multiple UPSs to increase system redundancy

Modular design
Provides fast serviceability and reduced maintenance requirements via self-diagnosing, field-replaceable modules.

Network manageable
Provides remote management of the UPS over the network.

Locking cabinet
Prevents unauthorized access to the UPS.

Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Hot-swappable power modules
Ensures clean, uninterrupted power to protected equipment during Power Module replacement.

Fully-rated power kVA equals kW
Reduces cost by eliminating the need for an oversized UPS for Power Factor Corrected (PFC) loads.

Modular design
Modular design provides scalable solutions to add cooling as demand increases.

Battery replacement without tools
Allows quick, easy battery replacement.

LCD graphics display
Text and mimic diagrams that display modes of operation, system parameters and alarms.

Front-access servicing
Simplifies installation and maintenance while minimizing space requirements.

Manual maintenance bypass
Reduces installation costs by eliminating the need for an external mechanical bypass.

Short summary description APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s):
This short summary of the APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SY500K500D, 500 kVA, 500000 W, 96%, 6%, 54 dB, 2 AC outlet(s)

Long summary description APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s):
This is an auto-generated long summary of APC SY500K500D uninterruptible power supply (UPS) 500 kVA 500000 W 2 AC outlet(s) based on the first three specs of the first five spec groups.

APC SY500K500D. Output power capacity: 500 kVA, Output power: 500000 W, Efficiency: 96%. AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3.50 h. Form factor: Tower, Product colour: Black, Certification: cUL,CE,EN/IEC 62040-2,EN/IEC 62040-3,EN/IEC 62040-1-1,UL 1778,UL 60950-1,UL. Width: 7100 mm, Depth: 1270 mm, Height: 2150 mm

Features
Output power capacity *
500 kVA
Output power *
500000 W
Efficiency
96%
Output voltage Total Harmonic Distortion (THD)
6%
Noise level
54 dB
Ports & interfaces
AC outlets quantity
2 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
3.50 h
Hot-swap battery
Yes
Design
Form factor *
Tower
Product colour *
Black
Certification
cUL,CE,EN/IEC 62040-2,EN/IEC 62040-3,EN/IEC 62040-1-1,UL 1778,UL 60950-1,UL
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999.9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Width
7100 mm
Depth
1270 mm
Height
2150 mm
Other features
Battery type
VRLA
Interface
Parallel
Output connections
1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G)
Input connection type
Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)
Nominal output voltage
400 V
Nominal input voltage
400-480 V
Country Distributor
Deutschland 2 distributor(s)
New Zealand 1 distributor(s)