location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra PX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY32K160H-PD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0704364057075 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:11:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 kVA 32000 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Long product name APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W :
The long product name of APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Symmetra PX 32kW Scalable to 160kW
More>>>
APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W:
The official description of APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-efficiency 3-phase UPS with integrated modular distribution that can be right-sized to your data center power requirements. With hot-scalable power, distribution and run-time this UPS scales with your data center up to 160kW/160kVA. Suitable for small to medium data centers or individual zones of large data centers.

Short summary description APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W:
This short summary of the APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra PX, 32 kVA, 32000 W, 61 dB, Sealed Lead Acid (VRLA), 3.5 h, Black

Long summary description APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W:
This is an auto-generated long summary of APC Symmetra PX uninterruptible power supply (UPS) 32 kVA 32000 W based on the first three specs of the first five spec groups.

APC Symmetra PX. Output power capacity: 32 kVA, Output power: 32000 W, Noise level: 61 dB. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3.5 h. Product colour: Black, Certification: EN 50091-1, EN/IEC 62040-3, EN/IEC 62040-1-1, FCC Part 15 Class A, VFI-SS-111. Weight: 1095.4 kg, Package weight: 1189 kg. Battery type: VRLA, Output connections: 1 x Hard Wire 5-wire (3PH + N + G), Dimensions (WxDxH): 1200 x 1070 x 1991 mm

Features
Output power capacity *
32 kVA
Output power *
32000 W
Emergency Power Off (EPO)
Yes
Noise level
61 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
3.5 h
Hot-swap battery
Yes
Design
Product colour *
Black
LED indicators
Yes
Certification
EN 50091-1, EN/IEC 62040-3, EN/IEC 62040-1-1, FCC Part 15 Class A, VFI-SS-111
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999.9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
1095.4 kg
Package weight
1189 kg
Other features
Battery type
VRLA
Output connections
1 x Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
1200 x 1070 x 1991 mm
Package dimensions (WxDxH)
1696 x 1210 x 2140 mm
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)