location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY100K100F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY100K100F
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 kVA 100000 W
  • - 1 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 1 year
Long product name APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s) :
The long product name of APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra PX 100kW Scalable to 100kW, 208V with Startup
More>>>
APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s):
The official description of APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced electrical features
Excellent power conditioning, very low harmonic distortion through IGBT rectifier, input power factor correction, and high efficiency

5x8 Start-up service included
Required for full coverage of factory warranty

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Adjustable voltage-transfer points
Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

Adjustable voltage sensitivity
Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Audible alarms
Provides notification of changing utility power and UPS conditions

Battery replacement without tools
Allows quick, easy battery replacement.

Short summary description APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s):
This short summary of the APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SY100K100F, 100 kVA, 100000 W, 93%, 6%, 67 dB, 1 AC outlet(s)

Long summary description APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s):
This is an auto-generated long summary of APC SY100K100F uninterruptible power supply (UPS) 100 kVA 100000 W 1 AC outlet(s) based on the first three specs of the first five spec groups.

APC SY100K100F. Output power capacity: 100 kVA, Output power: 100000 W, Efficiency: 93%. AC outlets quantity: 1 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 2 h. Form factor: Tower, Product colour: Black, Certification: CE,EN/IEC 62040-3,FCC 15 A,ISO 14001,ISO 9001,UL 1778. Width: 1200 mm, Depth: 1070 mm, Height: 2011 mm

Features
Output power capacity *
100 kVA
Output power *
100000 W
Efficiency
93%
Output voltage Total Harmonic Distortion (THD)
6%
Noise level
67 dB
Ports & interfaces
AC outlets quantity
1 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
2 h
Design
Form factor *
Tower
Product colour *
Black
Certification
CE,EN/IEC 62040-3,FCC 15 A,ISO 14001,ISO 9001,UL 1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999.9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Width
1200 mm
Depth
1070 mm
Height
2011 mm
Weight
1920 kg
Other features
Battery type
VRLA
Interface
SmartSlot
Output connections
3PH + N + G
Nominal output voltage
120-208 V
Nominal input voltage
208 V
Country Distributor
United States 1 distributor(s)