Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS VT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTP30KH
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9548
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W :
The short editorial description of APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W

APC Smart-UPS VT 30kVA 400V
More>>>
APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W:
The official marketing text of APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W as supplied by the manufacturer

Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

Scalable runtime
Allows additional run time to be quickly added as needed.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced.

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Short summary description APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W:
This short summary of the APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart UPS VT, 30000 VA, 24000 W, 58 dB, Black, C-tick,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,ISO 14001,ISO 9001,VFI-SS-112, 0 - 40 °C

Long summary description APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W:
This is an auto-generated long summary of APC Smart UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W based on the first three specs of the first five spec groups.

APC Smart UPS VT. Output power capacity: 30000 VA, Output power: 24000 W, Noise level: 58 dB. Product colour: Black, Certification: C-tick,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,ISO 14001,ISO 9001,VFI-SS-112. Weight: 182.5 kg. Package weight: 221.5 kg. Quantity per pallet: 1 pc(s)

Features
Output power capacity *
The maximum power that the device can produce.
30000 VA
Output power *
The power that the device can produce.
24000 W
Emergency Power Off (EPO)
Yes
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
58 dB
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Certification
C-tick,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,ISO 14001,ISO 9001,VFI-SS-112
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-50 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999.9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
182.5 kg
Packaging data
Package weight
Weight of the packaged product.
221.5 kg
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1 pc(s)
Other features
Output connections
1 x Hard Wire 4-wire (3PH + G) 1 x Hard Wire 5-wire (3PH + N + G) 1 x Screw Terminals
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
523 x 838 x 823 mm
Output voltage note
230, 400 V
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
720 x 1110 x 1290 mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Customer service details
X