Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUVTP20KH2B2 SMART-UPS VT 20KVA 400V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTP20KH2B2
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30450
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W :
The short editorial description of APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W

APC SUVTP20KH2B2 Smart-UPS VT 20KVA 400V w/2 Batt Mod Exp to 2, Int Maint Bypass, Parallel Capable
More>>>
APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W:
The official marketing text of APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W as supplied by the manufacturer

- Increases availability by allowing the UPS to be connected to two separate power sources.
- Allows additional run time to be quickly added as needed.
- Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
- Ensures clean, uninterrupted power to protected equipment when generator power is used.
- Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
- Delivers higher availability through redundant batteries.
- Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
- Allows quick, easy battery replacement.
- Periodic battery self-test ensures early detection of a battery that needs to be replaced.
- Enables pre-installation UPS staging and testing and faster installation.
- Provides fast serviceability and reduced maintenance requirements via self-diagnosing, field-replaceable modules.
- Quickly understand unit and power status with visual indicators.
- Reduces installation costs by eliminating the need for an external mechanical bypass.
- Maximizes battery performance, life, and reliability through intelligent, precision charging.

Short summary description APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W:
This short summary of the APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V, 16000 VA, 20000 W, 54 dB, Lithium-Ion (Li-Ion), 5.5 min, 18.3 min

Long summary description APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W:
This is an auto-generated long summary of APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V uninterruptible power supply (UPS) 16000 VA 20000 W based on the first three specs of the first five spec groups.

APC SUVTP20KH2B2 SMART-UPS VT 20KVA 400V. Output power capacity: 16000 VA, Output power: 20000 W, Noise level: 54 dB. Battery technology: Lithium-Ion (Li-Ion), Typical backup time at full load: 5.5 min, Typical backup time at half load: 18.3 min. Form factor: Tower, Product colour: Black, Cable length: 1.83 m. Weight: 396.8 kg. Package weight: 428.2 kg

Features
Output power capacity *
The maximum power that the device can produce.
16000 VA
Output power *
The power that the device can produce.
20000 W
Emergency Power Off (EPO)
Yes
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
54 dB
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
5.5 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
18.3 min
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
5 h
Hot-swap battery
Yes
Replacement battery cartridge
SYBT4
Design
Form factor *
The shape or design of the product.
Tower
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Design
Cable length
How long the cable is.
1.83 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 9999 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
396.8 kg
Packaging data
Package weight
Weight of the packaged product.
428.2 kg
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DB-9/RS-232
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
352 x 838 x 1490 mm
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
650 x 1062 x 1643 mm
I/O ports
An interface on a device to which you can connect another device.
DB-9 RS-232
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X