Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT Baying Kit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT Baying Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTOPT004
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304228325
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32056
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart-UPS VT Baying Kit :
The short editorial description of APC Smart-UPS VT Baying Kit

Smart-UPS VT Baying Kit
More>>>
APC Smart-UPS VT Baying Kit:
The official marketing text of APC Smart-UPS VT Baying Kit as supplied by the manufacturer

- Includes: Installation guide, Mounting Hardware, User Manual.

Short summary description APC Smart-UPS VT Baying Kit:
This short summary of the APC Smart-UPS VT Baying Kit data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS VT Baying Kit, 0 - 40 °C, 0 - 95%, 0 - 95%, -50 - 40 °C, 1351 x 232 x 25 mm, 11.4 kg

Long summary description APC Smart-UPS VT Baying Kit:
This is an auto-generated long summary of APC Smart-UPS VT Baying Kit based on the first three specs of the first five spec groups.

APC Smart-UPS VT Baying Kit. Dimensions (WxDxH): 1351 x 232 x 25 mm. Weight: 11.4 kg. Package dimensions (WxDxH): 1375 x 270 x 66 mm, Package weight: 13.6 kg

Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-50 - 40 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1351 x 232 x 25 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.4 kg
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1375 x 270 x 66 mm
Package weight
Weight of the packaged product.
13.6 kg
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Polska 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Suomi 1 distributor(s)
Australia 4 distributor(s)
Bulgaria 1 distributor(s)
Belgium 1 distributor(s)
Customer service details
X