APC logo

APC Smart-UPS RT 8000VA 208V uninterruptible power supply (UPS) 8 kVA 6400 W

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35479
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Smart-UPS RT 8000VA 208V uninterruptible power supply (UPS) 8 kVA 6400 W:

APC Smart-UPS RT 8000VA 208V, 8 kVA, 6400 W, 50/60 Hz, 55 dB, Sealed Lead Acid (VRLA), 7.3 min

Long summary description APC Smart-UPS RT 8000VA 208V uninterruptible power supply (UPS) 8 kVA 6400 W:

APC Smart-UPS RT 8000VA 208V. Output power capacity: 8 kVA, Output power: 6400 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.3 min, Typical backup time at half load: 20 min. Product colour: Black. Certification: CSA,FCC Part 15 Class A,UL 1778. Weight: 110.9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.