APC logo

APC Smart-UPS RT 6000VA 230V No Batteries uninterruptible power supply (UPS) 6 kVA 4200 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37893
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC Smart-UPS RT 6000VA 230V No Batteries uninterruptible power supply (UPS) 6 kVA 4200 W:

APC Smart-UPS RT 6000VA 230V No Batteries, 6 kVA, 4200 W, 480 J, 55 dB, Sealed Lead Acid (VRLA), 5.3 min

Long summary description APC Smart-UPS RT 6000VA 230V No Batteries uninterruptible power supply (UPS) 6 kVA 4200 W:

APC Smart-UPS RT 6000VA 230V No Batteries. Output power capacity: 6 kVA, Output power: 4200 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.3 min, Typical backup time at half load: 15.8 min. Product colour: Black. Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,VDE. Weight: 54.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.