location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS RT 3000VA RM 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT3000RMXLI
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 kVA 2100 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace
Long product name APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W :
The long product name of APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS RT, 3000VA/2100W, Input 230V/Output 230V, Interface Port DB-25 RS-232, Smart-Slot, Extended runtime model, Rack Height 3 U
More>>>
APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W:
The official description of APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A versatile UPS developed for the harshest power conditions in the world.

APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Capable of supporting 10kVA in a 6U rack/tower convertible form, users can support power hungry blade servers or heavily loaded equipment racks. This flexible form factor allows standardization across multiple applications. High power internal chargers allow virtually unlimited additional matching battery packs to comply with aggressive runtime demands of business-critical systems. Customers with harsh power environments looking for extremely tight voltage and frequency regulation, internal bypass, and input power factor correction typical of double conversion online topology will get them in the Smart-UPS RT.

Short summary description APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W:
This short summary of the APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS RT 3000VA RM 230V, 3 kVA, 2100 W, 480 J, 55 dB, Sealed Lead Acid (VRLA), 14.1 min

Long summary description APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W:
This is an auto-generated long summary of APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W based on the first three specs of the first five spec groups.

APC Smart-UPS RT 3000VA RM 230V. Output power capacity: 3 kVA, Output power: 2100 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 14.1 min, Typical backup time at half load: 33.9 min. Product colour: Black, Cable length: 2.44 m. Weight: 55 kg, Package weight: 63.6 kg. Bundled software: software CD

Features
Output power capacity *
3 kVA
Output power *
2100 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
14.1 min
Typical backup time at half load
33.9 min
Replacement battery cartridge
RBC44
Design
Cable length
2.44 m
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
55 kg
Package weight
63.6 kg
Packaging data
Bundled software
software CD
Logistics data
Products per pallet
6 pc(s)
Other features
I/O ports
DB-25 RS-232, Smart-Slot
Output connections
(8) IEC 320 C13 (2) IEC 320 C19 (3) IEC Jumpers
Input connection type
BS1363A IEC-320 C20 Schuko CEE 7/EU1-16P
Dimensions (WxDxH)
430 x 660 x 130 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
Eaton

Eaton Pulsar EXtreme C 3200 Rack/Tower UPS uninterruptible power supply (UPS) 3.2 kVA 2080 W
(show image)
66376 Pulsar EXtreme C 3200 Rack/Tower UPS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)