APC logo

APC Smart-UPS RT uninterruptible power supply (UPS) 2 kVA 1400 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27705
Info modified on:
09 Aug 2021, 16:16:36
Short summary description APC Smart-UPS RT uninterruptible power supply (UPS) 2 kVA 1400 W:

APC Smart-UPS RT, 2 kVA, 1400 W, 50/60 Hz, 420 J, 4.1 min, 14.2 min

Long summary description APC Smart-UPS RT uninterruptible power supply (UPS) 2 kVA 1400 W:

APC Smart-UPS RT. Output power capacity: 2 kVA, Output power: 1400 W, Input frequency: 50/60 Hz. Typical backup time at full load: 4.1 min, Typical backup time at half load: 14.2 min, Battery recharge time: 4 h. Product colour: Black, Cable length: 2.44 m. Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,VDE. Weight: 25 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.