location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS On-Line + War 3YR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT1000RMXLI-NC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304324195 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 1 kVA 700 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Long product name APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) :
The long product name of APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000VA/700W, 420J, 2x Jumpers, 6x C13, DB-9 RS-232 , SmartSlot, VRLA 328 VAh + War 3YR
More>>>
APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
The official description of APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low operating and maintenance costs with proven reliability and intelligent battery management.
Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Automatic self tests insure battery reliability and warn customers in advance of battery replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down.

Avoids costly power problems by keeping your IT equipment and data protected and available.
Network grade power conditioning protects from damaging surges and disruptive noise. The double conversion architecture provides tight voltage regulation, frequency regulation ,and zero transfer time to battery during power events.

Peace of mind that comes with full equipment compatibility and reliability of a leader
Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

Save time with easy and convenient remote accessibility.
Network manageable via serial, USB or optional Ethernet. Includes Powerchute® Network Shutdown Software for convenient monitoring and control, safe operating system shutdown, and innovative energy management capabilities.

Short summary description APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
This short summary of the APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS On-Line + War 3YR, Double-conversion (Online), 1 kVA, 700 W, Sine, 100 V, 280 V

Long summary description APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS On-Line + War 3YR uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS On-Line + War 3YR. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 328 VAh, Typical backup time at half load: 32 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 483 mm, Height: 85 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
700 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
280 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Surge energy rating
240 J
Efficiency
88.9%
Crest factor
3:1
Noise level
50 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
Number of output IEC jumpers
2
Serial interface
Yes
Serial interface type
RS-232
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
328 VAh
Typical backup time at half load
32 min
Battery life (max)
5 year(s)
Battery recharge time
3 h
Hot-swap battery
Yes
Battery
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Product colour *
Black
LED indicators
Status
International Protection (IP) code
IP20
Certification
C-tick, CE, EN 50091-1, EN 50091-2, EN 60950, EN 61000-3-2, GOST, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
483 mm
Height
85 mm
Weight
23 kg
Package width
630 mm
Package depth
594 mm
Package height
286 mm
Package weight
27.8 kg
Logistics data
Products per pallet
4 pc(s)
Harmonized System (HS) code
85078000
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)