APC logo

APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10096
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W:

APC Smart-UPS RT 10,000VA RM 230V, 10 kVA, 8400 W, Sealed Lead Acid (VRLA), 4 min, 13.2 min, Black

Long summary description APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W:

APC Smart-UPS RT 10,000VA RM 230V. Output power capacity: 10 kVA, Output power: 8400 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4 min, Typical backup time at half load: 13.2 min. Product colour: Black. Weight: 111 kg. Battery type: RBC44, Interface: DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Output connections: 1 x Hard Wire 3-wire (H N + G); 4 x IEC 320 C13; 4 x IEC 320 C19; 4 x IEC Jumpers

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.