location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 6000VA Online 230V Ext Batt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDP6000IX194
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty - 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W :
The long product name of APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS DP 6KVA 230V W/Long Life Batteries
More>>>
APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W:
The official description of APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS DP, 6000VA/6000W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, SmartSlot


Features:

Built-in SmartSlot, EPO, Input Power Factor Correction, Intelligent Battery Management, Overload Indicator, Overvoltage Correction, Replace Batt Indicator, Scalable Run Time, Software.

Includes:

CD with software, Smart UPS signalling RS-232 cable, User Manual

Short summary description APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W:
This short summary of the APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 6000VA Online 230V Ext Batt, 6 kVA, 6000 W, 10.4 min, 36.3 min, Beige, 0 - 40 °C

Long summary description APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W:
This is an auto-generated long summary of APC Smart-UPS 6000VA Online 230V Ext Batt uninterruptible power supply (UPS) 6 kVA 6000 W based on the first three specs of the first five spec groups.

APC Smart-UPS 6000VA Online 230V Ext Batt. Output power capacity: 6 kVA, Output power: 6000 W. Typical backup time at full load: 10.4 min, Typical backup time at half load: 36.3 min. Product colour: Beige. Bundled software: PowerChute Smart-UPS DP Bundle. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, SmartSlot, Output connections: (1)Hard Wire 3-wire (H N + G)

Features
Output power capacity *
6 kVA
Output power *
6000 W
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
10.4 min
Typical backup time at half load
36.3 min
Design
Product colour *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Packaging data
Bundled software
PowerChute Smart-UPS DP Bundle
Other features
I/O ports
DB-9 RS-232, SmartSlot
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, SmartSlot
Output connections
(1)Hard Wire 3-wire (H N + G)
Input connection type
Hard Wire 3-wire
Dimensions (WxDxH)
320 x 610 x 650 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Nominal input voltage
230 V