location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS XL 750VA USB & Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA750XL
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.75 kVA 600 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace.
Long product name APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W :
The long product name of APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS XL 750VA USB & Serial 120V
More>>>
APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W:
The official description of APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Includes: CD with software, Smart UPS signalling RS-232 cable, USB cable, User Manual.

Features:

-USB connectivity: Provides management of the UPS via a USB port.
-Scalable runtime: Allows additional run time to be quickly added as needed.
-Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery.
-Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.
-Temperature-compensated battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature.
-Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.
-Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.
-Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.
-Cold-start capable: Provides temporary battery power when the utility power is out.
-Disconnected battery notification: Warns when a battery is not available to provide backup power.
-Generator compatible: Ensures clean, uninterrupted power to protected equipment when generator power is used.

Manageability
-Network manageable: Provides remote management of the UPS over the network.
-SmartSlot: Customize UPS capabilities with management cards.
-Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.
-LED status indicators: Quickly understand unit and power status with visual indicators.
-Disconnected battery notification: Warns when a battery is not available to provide backup power.
-Serial Connectivity: Provides management of the UPS via a serial port.
-InfraStruXure Manager compatible: Enables centralized management via the APC InfraStruXure® Manager.

Serviceability
-User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR).
-Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
-Predictive failure notification: Provides early-warning fault analysis ensuring proactive component replacement.
-Resettable circuit breakers: Enables a quick recovery from overload events.

Adaptability
-Plug-and-Play external batteries: Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
-Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.
-Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Safety
-Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Short summary description APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W:
This short summary of the APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS XL 750VA USB & Serial, 0.75 kVA, 600 W, 50/60 Hz, 459 J, 42 dB, Sealed Lead Acid (VRLA)

Long summary description APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W:
This is an auto-generated long summary of APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W based on the first three specs of the first five spec groups.

APC Smart-UPS XL 750VA USB & Serial. Output power capacity: 0.75 kVA, Output power: 600 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 16.6 min, Typical backup time at half load: 50.6 min. Product colour: Black, Cable length: 1.83 m, Certification: BSMI,CSA,FCC Part 15 Class A,UL 1778. Weight: 24.1 kg. Output connections: (8) NEMA 5-15R, Input connection type: NEMA 5-15P, Dimensions (WxDxH): 170 x 439 x 216 mm

Features
Output power capacity *
0.75 kVA
Output power *
600 W
Input frequency *
50/60 Hz
Surge energy rating
459 J
Emergency Power Off (EPO)
No
Noise level
42 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
16.6 min
Typical backup time at half load
50.6 min
Battery recharge time
3 h
Replacement battery cartridge
RBC7
Design
Cable length
1.83 m
Product colour *
Black
Design
Certification
BSMI,CSA,FCC Part 15 Class A,UL 1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
24.1 kg
Other features
I/O ports
DB-9 RS-232,SmartSlot,USB
Output connections
(8) NEMA 5-15R
Input connection type
NEMA 5-15P
Dimensions (WxDxH)
170 x 439 x 216 mm
Nominal output voltage
120 V
Nominal input voltage
120 V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:47:16
Uk has collected 6 expert reviews for APC Smart-UPS XL 750VA USB & Serial uninterruptible power supply (UPS) 0.75 kVA 600 W and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
brighthub.com
Updated:
2011-09-25 12:47:13
Does your PC or laptop seem to bristle with accessories like external drives, a sound system, printer, and flat-bed scanner? Have you wished for an easy way to turn off all these accessories at once - with the computer itself? Here we look at a smart...
Bottom line APC Back-UPS ES 750G Back-up Battery System Review (Page 3 of 3) Review of APC Back-UPS® ES 750G by Lamar Stonecypher (18,905 pts ) , published Jun 10, 2009 Leave a comment Heres how one accesses the Threshold settings:Plug the Back-UPS into power...
100%
consumerelectronicsnet.com
Updated:
2011-09-25 12:47:14
Money is tight right now and in times like these we try and make do with what we have and keep things working as long as possible. Its also nice to save a little money here and there when we can. So how does a UPS (uninterrupted power supply) fit into...
0%
jordanitservices.co.uk
Updated:
2011-09-25 12:47:15
Robert Jensen Money is tight right now and in times like these we try and make do with what we have and keep things working as long as possible. Its also nice to save a little money here and there when we can. So how does a UPS (uninterrupted power sup...
0%
macnews.com
Updated:
2011-09-25 12:47:15
The US$99 APC Back-UPS ES 750 is an UPS that provides battery backup and surge protection to connected equipment while saving electricity, according to the folks at APC. That’s true though there’s one big drawback. More on that in a m...
75%
pcmag.com
Updated:
2011-09-25 12:47:16
The APC-MGE Back-UPS ES 750 is a product with a pedigree: several years of desktop power and surge protection. In this latest iteration, APC has added a touch of green with the inclusion of new Master Control outlets, which sense whether the host PC...
Good Using APCs Master Control technology, three special outlets cut peripheral power when a device plugged into a Master Control outlet is turned off. APCs PowerChute software easily manages alerts and graceful shutdowns in the event of power loss. Six of ten...
Bad The Master Control sockets dont have battery backup, rendering them less useful. The UPS powers a typical desktop configuration for only about a third of the rated battery time.
Bottom line APC touts the new Back-UPS ES 750 as the first green UPS, because it can turn off power to peripherals when the host desktop shuts down or goes to sleep. Although a lack of battery power behind this technology limits its usefulness, the ES 750 is a fin...
60%
Country Distributor
United Kingdom 1 distributor(s)