location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUA750RMI2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA750RMI2U
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.75 kVA 480 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W :
The long product name of APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS, 750VA/480W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, SmartSlot, USB
More>>>
APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W:
The official description of APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Over 10 million currently installed - the one you can trust.

APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Short summary description APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W:
This short summary of the APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SUA750RMI2U, 0.75 kVA, 480 W, 480 J, Sealed Lead Acid (VRLA), 5.5 min, 16.6 min

Long summary description APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W:
This is an auto-generated long summary of APC SUA750RMI2U uninterruptible power supply (UPS) 0.75 kVA 480 W based on the first three specs of the first five spec groups.

APC SUA750RMI2U. Output power capacity: 0.75 kVA, Output power: 480 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.5 min, Typical backup time at half load: 16.6 min. Product colour: Black. Bundled software: PowerChute Smart-UPS Bundle. Output connections: (4)IEC 320 C13 (2)IEC Jumpers, Input connection type: IEC-320 C14, Dimensions (WxDxH): 482.6 x 457.2 x 88.9 mm

Features
Output power capacity *
0.75 kVA
Output power *
480 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
5.5 min
Typical backup time at half load
16.6 min
Replacement battery cartridge
RBC22
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 15000 m
Packaging data
Bundled software
PowerChute Smart-UPS Bundle
Other features
I/O ports
USB & RS-232, SmartSlot
Output connections
(4)IEC 320 C13 (2)IEC Jumpers
Input connection type
IEC-320 C14
Dimensions (WxDxH)
482.6 x 457.2 x 88.9 mm
Nominal output voltage
230 V
Output voltage note
230 / 240 V
Filtering description
0.3% IEEE
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
Eaton

Eaton Pulsar Evolution 800 Rack 1U uninterruptible power supply (UPS) 0.8 kVA 560 W
(show image)
66227 Pulsar Evolution 800 Rack 1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)