APC logo

APC Smart UPS 750VA 230V USB with UL approval

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246201
Info modified on:
13 Jan 2025, 23:08:19
Short summary description APC Smart UPS 750VA 230V USB with UL approval:

APC Smart UPS 750VA 230V USB with UL approval, 0.75 kVA, 500 W, 50/60 Hz, 340 J, 4.8 min, 16.4 min

Long summary description APC Smart UPS 750VA 230V USB with UL approval:

APC Smart UPS 750VA 230V USB with UL approval. Output power capacity: 0.75 kVA, Output power: 500 W, Input frequency: 50/60 Hz. Typical backup time at full load: 4.8 min, Typical backup time at half load: 16.4 min, Battery recharge time: 3 h. Product colour: Black. Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,GOST,IEC 60950,VDE. Weight: 13.2 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.