location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 2200VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA2200US
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace,optional on-site warranties available,optional extended warranties available
Long product name APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W :
The long product name of APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS 2200VA USB & Serial 120V NAFTA
More>>>
APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W:
The official description of APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Availability
Boost and Trim Automatic Voltage Regulation (AVR)
Gives higher application availability by correcting low and high voltage conditions without using the battery.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Cold-start capable
Provides temporary battery power when the utility power is out.

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Manageability
Network manageable
Provides remote management of the UPS over the network.

Audible alarms
Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.

LED status indicators
Quickly understand unit and power status with visual indicators.

Serial Connectivity
Provides management of the UPS via a serial port.

USB connectivity
Provides management of the UPS via a USB port (not available on all models).

Disconnected battery notification
Warns when a battery is not available to provide backup power.

InfraStruXure Manager Compatible
Enables centralized management via the APC InfraStruXure Manager.

Short summary description APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W:
This short summary of the APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 2200VA, 2.2 kVA, 1980 W, 50/60 Hz, 880 J, 3 h, Black

Long summary description APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W:
This is an auto-generated long summary of APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W based on the first three specs of the first five spec groups.

APC Smart-UPS 2200VA. Output power capacity: 2.2 kVA, Output power: 1980 W, Input frequency: 50/60 Hz. Battery recharge time: 3 h. Product colour: Black, Cable length: 1.83 m, Certification: CSA,FCC Part 15 Class A,UL 1778. Weight: 50.9 kg, Package weight: 60.9 kg. Battery type: RBC11, Interface: DB-9 RS-232, SmartSlot, Output connections: 8x NEMA 5-15R 2x NEMA 5-20R

Features
Output power capacity *
2.2 kVA
Output power *
1980 W
Input frequency *
50/60 Hz
Surge energy rating
880 J
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Battery recharge time
3 h
Design
Cable length
1.83 m
Product colour *
Black
Certification
CSA,FCC Part 15 Class A,UL 1778
Weight & dimensions
Weight
50.9 kg
Package weight
60.9 kg
Other features
Battery type
RBC11
Interface
DB-9 RS-232, SmartSlot
Output connections
8x NEMA 5-15R 2x NEMA 5-20R
Input connection type
NEMA 5-20P
Dimensions (WxDxH)
196 x 546 x 432 mm
Nominal output voltage
120 V
Nominal input voltage
120 V
Package dimensions (WxDxH)
381 x 762 x 559 mm