location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 2200VA USB & Serial RM 2U 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA2200RMI2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304205623 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2 kVA 1980 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W :
The long product name of APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS, 1980 Watts / 2200 VA,Input 230V, Output 230V / Interface Port DB-9 RS-232, SmartSlot, USB, Rack Height 2 U
More>>>
APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W:
The official description of APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Over 10 million currently installed - the one you can trust.

APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Short summary description APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W:
This short summary of the APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 2200VA USB & Serial RM 2U 230V, 2.2 kVA, 1980 W, 480 J, 47 dB, Sealed Lead Acid (VRLA), 5.2 min

Long summary description APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W:
This is an auto-generated long summary of APC Smart-UPS 2200VA USB & Serial RM 2U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W based on the first three specs of the first five spec groups.

APC Smart-UPS 2200VA USB & Serial RM 2U 230V. Output power capacity: 2.2 kVA, Output power: 1980 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.2 min, Typical backup time at half load: 15.7 min. Product colour: Black. Weight: 43.6 kg. Interface: DB-9 RS-232, SmartSlot, USB, Output connections: (8)IEC 320 C13 (1)IEC 320 C19, Input connection type: IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A

Features
Output power capacity *
2.2 kVA
Output power *
1980 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
47 dB
Audible alarm(s)
Yes
Ports & interfaces
Number of output IEC jumpers
3
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
5.2 min
Typical backup time at half load
15.7 min
Replacement battery cartridge
RBC43
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 15000 m
Weight & dimensions
Weight
43.6 kg
Other features
I/O ports
USB & RS232
Interface
DB-9 RS-232, SmartSlot, USB
Output connections
(8)IEC 320 C13 (1)IEC 320 C19
Input connection type
IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A
Dimensions (WxDxH)
482.6 x 660.4 x 88.9 mm
Nominal output voltage
230 V
Output voltage note
230 / 240 V
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
Eaton

Eaton Pulsar Evolution 2200 RT uninterruptible power supply (UPS) 2.2 kVA 1540 W
(show image)
66232 Pulsar Evolution 2200 RT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)