APC logo

APC Smart-UPS 2200VA USB & Serial 230V Promo uninterruptible power supply (UPS) 2.2 kVA 1980 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54309
Info modified on:
09 Aug 2021, 16:16:36
Warranty:
2 Years
Long product name APC Smart-UPS 2200VA USB & Serial 230V Promo uninterruptible power supply (UPS) 2.2 kVA 1980 W:

Smart-UPS 2200VA USB & Serial 230V Promo

APC Smart-UPS 2200VA USB & Serial 230V Promo uninterruptible power supply (UPS) 2.2 kVA 1980 W:

APC Smart-UPS® protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Award winning APC Smart-UPS® is the perfect UPS for protecting business critical fileservers (Intel or UNIX based), minicomputers, network switches and hubs, Point of Sale, retail/bank back office and ATM's. Rack Mount versions are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs.

Short summary description APC Smart-UPS 2200VA USB & Serial 230V Promo uninterruptible power supply (UPS) 2.2 kVA 1980 W:

APC Smart-UPS 2200VA USB & Serial 230V Promo, 2.2 kVA, 1980 W, 320 J, 45 dB, Sealed Lead Acid (VRLA), 6.7 min

Long summary description APC Smart-UPS 2200VA USB & Serial 230V Promo uninterruptible power supply (UPS) 2.2 kVA 1980 W:

APC Smart-UPS 2200VA USB & Serial 230V Promo. Output power capacity: 2.2 kVA, Output power: 1980 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.7 min, Typical backup time at half load: 24.1 min. Product colour: Black, Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 50.9 kg, Package weight: 60.9 kg. Interface: USB / RS-232, Output connections: 8x IEC 320 C13 1x IEC 320 C19 3x IEC J, Input connection type: IEC-320 C20, CEE 7/EU1-16P, BS1363A

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.