location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 1500VA USB & Serial RM 2U 230V Promo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA1500RMI2U(P)
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 kVA 980 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace
Long product name APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W :
The long product name of APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS 1500VA USB & Serial RM 2U 230V Promo
More>>>
APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W:
The official description of APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Over 10 million currently installed - the one you can trust.

APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Short summary description APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W:
This short summary of the APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo, 1.5 kVA, 980 W, 480 J, 46 dB, Sealed Lead Acid (VRLA), 7.4 min

Long summary description APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W:
This is an auto-generated long summary of APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W based on the first three specs of the first five spec groups.

APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo. Output power capacity: 1.5 kVA, Output power: 980 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.4 min, Typical backup time at half load: 26.5 min. Product colour: Black, Certification: C-tick,CE,EN 50091-1,EN 50091-2,TUV,VDE. Weight: 28.6 kg, Package weight: 31.9 kg. Products per pallet: 16 pc(s)

Features
Output power capacity *
1.5 kVA
Output power *
980 W
Surge energy rating
480 J
Noise level
46 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
7.4 min
Typical backup time at half load
26.5 min
Battery recharge time
3 h
Design
Product colour *
Black
LED indicators
Yes
Certification
C-tick,CE,EN 50091-1,EN 50091-2,TUV,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
28.6 kg
Package weight
31.9 kg
Logistics data
Products per pallet
16 pc(s)
Other features
I/O ports
DB-9 RS-232 SmartSlot USB
Interface
USB / RS-232
Output connections
4x IEC 320 C13 2x IEC J
Input connection type
IEC-320 C14
Dimensions (WxDxH)
482.6 x 457.2 x 88.9 mm
Nominal output voltage
230 V
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Package dimensions (WxDxH)
594 x 603 x 254 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W
(show image)
SUA750I (P) Smart-UPS 750VA USB & Serial 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)