APC logo

APC Smart-UPS 1500VA USB & Serial 230V uninterruptible power supply (UPS) 1.5 kVA 980 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73238
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name APC Smart-UPS 1500VA USB & Serial 230V uninterruptible power supply (UPS) 1.5 kVA 980 W:

Smart-UPS 1500VA USB & Serial 230V

APC Smart-UPS 1500VA USB & Serial 230V uninterruptible power supply (UPS) 1.5 kVA 980 W:

Over 10 million currently installed - the one you can trust
APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Short summary description APC Smart-UPS 1500VA USB & Serial 230V uninterruptible power supply (UPS) 1.5 kVA 980 W:

APC Smart-UPS 1500VA USB & Serial 230V, 1.5 kVA, 980 W, 480 J, 45 dB, Sealed Lead Acid (VRLA), 6.7 min

Long summary description APC Smart-UPS 1500VA USB & Serial 230V uninterruptible power supply (UPS) 1.5 kVA 980 W:

APC Smart-UPS 1500VA USB & Serial 230V. Output power capacity: 1.5 kVA, Output power: 980 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.7 min, Typical backup time at half load: 23.9 min. Product colour: Black, Cable length: 1.83 m, Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Package weight: 26.4 kg. Products per pallet: 24 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.