APC logo

APC Smart-UPS 1000VA uninterruptible power supply (UPS) 1 kVA 670 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133839
Info modified on:
13 Jan 2025, 23:08:18
Short summary description APC Smart-UPS 1000VA uninterruptible power supply (UPS) 1 kVA 670 W:

APC Smart-UPS 1000VA, 1 kVA, 670 W, 320 J, 41 dB, Sealed Lead Acid (VRLA), 6.1 min

Long summary description APC Smart-UPS 1000VA uninterruptible power supply (UPS) 1 kVA 670 W:

APC Smart-UPS 1000VA. Output power capacity: 1 kVA, Output power: 670 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.1 min, Typical backup time at half load: 20.6 min. Product colour: Black. Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 18.9 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.