APC logo

APC Smart-UPS XL 4ft Battery Pack Extension Cable SUA48 series packs uninterruptible power supply (UPS)

Data-sheet quality:
created/standardized by Icecat
Product views:
155672
Info modified on:
15 Dec 2023, 11:36:58
Short summary description APC Smart-UPS XL 4ft Battery Pack Extension Cable SUA48 series packs uninterruptible power supply (UPS):

APC Smart-UPS XL 4ft Battery Pack Extension Cable SUA48 series packs, Sealed Lead Acid (VRLA), Black, 410 g, 500 g, VRLA, 203 x 152 x 51 mm

Long summary description APC Smart-UPS XL 4ft Battery Pack Extension Cable SUA48 series packs uninterruptible power supply (UPS):

APC Smart-UPS XL 4ft Battery Pack Extension Cable SUA48 series packs. Battery technology: Sealed Lead Acid (VRLA). Product colour: Black. Weight: 410 g. Package weight: 500 g. Battery type: VRLA, Dimensions (WxDxH): 203 x 152 x 51 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.