location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTL2200RM4UXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 1980 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTL2200RM4UXLI-NC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTL2200RM4UXLI-NC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304508984 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 10:25:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRTL2200RM4UXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 1980 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 3 kVA 1980 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Lithium-Ion (Li-Ion) 48 V
  • - Rackmount/Tower Black, Silver
Warranty: 5 years
Long product name APC SRTL2200RM4UXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 1980 W 8 AC outlet(s) :
The long product name of APC SRTL2200RM4UXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 1980 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS, 230V, 1980 W, 2200 VA, IEC 60320 C20, 6 IEC 60320 C13, 43.2 x 17.1 x 63.9 cm, 44.5 kg
More>>>
Short summary description APC SRTL2200RM4UXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 1980 W 8 AC outlet(s):
This short summary of the APC SRTL2200RM4UXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 1980 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRTL2200RM4UXLI-NC, Double-conversion (Online), 3 kVA, 1980 W, Sine, 230 V, 40 - 70 Hz

Long summary description APC SRTL2200RM4UXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 1980 W 8 AC outlet(s):
This is an auto-generated long summary of APC SRTL2200RM4UXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 1980 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRTL2200RM4UXLI-NC. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 1980 W. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 48 V, Battery life (max): 10 year(s). Form factor: Rackmount/Tower, Product colour: Black, Silver, Rack capacity: 4U. Width: 432 mm, Depth: 639 mm, Height: 171 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
1980 W
Waveform *
Sine
Input operation voltage (max) *
230 V
Input frequency *
40 - 70 Hz
Output frequency
50/60 Hz
Surge energy rating
432 J
Crest factor
3:1
Output voltage Total Harmonic Distortion (THD)
2%
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
AC outlets quantity
8 AC outlet(s)
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
48 V
Battery life (max)
10 year(s)
Design
Form factor *
Rackmount/Tower
Design
Rack capacity
4U
Cable length
1.83 m
Product colour *
Black, Silver
International Protection (IP) code
IP20
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Technical details
Sustainability certificates
Green Premium
Weight & dimensions
Width
432 mm
Depth
639 mm
Height
171 mm
Weight
44.5 kg
Packaging data
Rack mount kit
Yes
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)