location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTG8KXLI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTG8KXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304411840 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 08:56:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 8 kVA 8000 W
  • - Waveform: Sine
  • - 3 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 96 V
  • - Rackmount/Tower
Long product name APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s) :
The long product name of APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 kVA, 8 kW, 100-285V, 40/70Hz, LCD, IP20
More>>>
APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s):
The official description of APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS RT 8kVA 230V

- High density, double-conversion on-line power protection with scalable runtime
- Includes: Smart UPS signalling RS-232 cable, User manual

Short summary description APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s):
This short summary of the APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRTG8KXLI, Double-conversion (Online), 8 kVA, 8000 W, Sine, 100 V, 285 V

Long summary description APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s):
This is an auto-generated long summary of APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRTG8KXLI. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 8000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Hardwire, AC outlets quantity: 3 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 96 V, Battery life (max): 5 year(s). Form factor: Rackmount/Tower, Display type: LCD, International Protection (IP) code: IP20. Width: 440 mm, Depth: 620 mm, Height: 217 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
8 kVA
Output power *
8000 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
285 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
ECO mode
Yes
Output voltage Total Harmonic Distortion (THD)
2%
Noise level
55 dB
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
Hardwire
AC outlets quantity
3 AC outlet(s)
USB port
Yes
Serial interface
Yes
Ethernet LAN (RJ-45) ports
1
Emergency Power Off (EPO) connector
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery
Battery voltage
96 V
Number of batteries supported
2
Battery life (max)
5 year(s)
Battery recharge time
4 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CE, EN/IEC 62040-1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 2011.68 m
Non-operating altitude
0 - 15240 m
Weight & dimensions
Width
440 mm
Depth
620 mm
Height
217 mm
Weight
81.1 kg
Package width
590 mm
Package depth
790 mm
Package height
414 mm
Package weight
83.1 kg
Brand Image Product code Product Stock Price from
APC SRTG192XLBP4 uninterruptible power supply (UPS) APC SRTG192XLBP4 uninterruptible power supply (UPS)
(show image)
SRTG192XLBP4 SRTG192XLBP4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)