location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTG5KXLI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTG5KXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304411802 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 12:54:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SRTG5KXLI user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 5 kVA 5000 W
  • - Waveform: Sine
  • - 3 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 96 V
  • - Compact Black
Long product name APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s) :
The long product name of APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 kVA, 5 kW, 100-285V, 40/70Hz, 600J, LCD, IP20
More>>>
APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s):
The official description of APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Automatic restart of loads after UPS shutdown

Automatically starts up the connected equipment upon the return of utility power.

Automatic self-test

Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery failure notification

Provides early-warning fault analysis on batteries enabling timely preventive maintenance

ECO Mode

Operating mode that by-passes unused electrical components in good power conditions to achieve high operating efficiency without sacrificing protection

LCD Status Display

Provides key UPS status at a glance. Multiple status indicators with load and battery bar graphs.

Cold-start capable

Provides temporary battery power when the utility power is out.

Safety-agency approved

Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Resettable circuit breaker

Easy recovery from overloads; no need to replace a fuse. (Not available on Wall Tap SKUs)

Power conditioning

Protects connected loads from surges, spikes, lightning, and other power disturbances.

Input Power Factor Correction

Minimizes installation costs by enabling the use of smaller generators and cabling.

Generator compatible

Ensures clean, uninterrupted power to protected equipment when generator power is used.

Frequency and voltage regulation

Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

SmartSlot

Customize UPS capabilities with management cards.

Network manageable

Most models provide remote power management options of the UPS over the network. Many do not have NMC embedded.

Serial connectivity

Provides management of the UPS via a serial port.

InfraStruXure Manager Compatible

Enables centralized management via the APC InfraStruXure Manager.

LED status indicators

Quickly understand unit and power status with visual indicators.

Short summary description APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s):
This short summary of the APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRTG5KXLI, Double-conversion (Online), 5 kVA, 5000 W, Sine, 100 V, 285 V

Long summary description APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s):
This is an auto-generated long summary of APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRTG5KXLI. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 5000 W. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 3 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 96 V, Battery life (max): 5 year(s). Form factor: Compact, Product colour: Black, Rack capacity: 4U. Width: 440 mm, Depth: 620 mm, Height: 178 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
5000 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
285 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Surge energy rating
600 J
Crest factor
3:1
ECO mode
Yes
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
2%
Noise level
55 dB
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
AC outlets quantity
3 AC outlet(s)
USB port
Yes
Serial interface
Yes
Ethernet LAN (RJ-45) ports
1
Emergency Power Off (EPO) connector
Yes
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
96 V
Battery life (max)
5 year(s)
Battery recharge time
4 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Compact
Rack capacity
4U
Product colour *
Black
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CE, EN/IEC 62040-1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 2011 m
Non-operating altitude
0 - 15240 m
Weight & dimensions
Width
440 mm
Depth
620 mm
Height
178 mm
Weight
51.9 kg
Package width
590 mm
Package depth
790 mm
Package height
275 mm
Package weight
59 kg
Brand Image Product code Product Stock Price from
APC SRTG192XLBP4 uninterruptible power supply (UPS) APC SRTG192XLBP4 uninterruptible power supply (UPS)
(show image)
SRTG192XLBP4 SRTG192XLBP4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)