APC logo

APC SRT48RMBP UPS battery Sealed Lead Acid (VRLA) 48 V

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188371
Info modified on:
14 Mar 2024, 18:14:46
Long product name APC SRT48RMBP UPS battery Sealed Lead Acid (VRLA) 48 V:

Smart-UPS SRT 48V, 1kVA, 1.5kVA, RM Battery Pack

APC SRT48RMBP UPS battery Sealed Lead Acid (VRLA) 48 V:

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Short summary description APC SRT48RMBP UPS battery Sealed Lead Acid (VRLA) 48 V:

APC SRT48RMBP, Sealed Lead Acid (VRLA), 48 V, Black, 29.9 kg, 432 mm, 85 mm

Long summary description APC SRT48RMBP UPS battery Sealed Lead Acid (VRLA) 48 V:

APC SRT48RMBP. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V, Product colour: Black. Weight: 29.9 kg, Width: 432 mm, Height: 85 mm. Package width: 594 mm, Package height: 244 mm, Package depth: 749 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.