location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT1000RMXLI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT1000RMXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304340256 show
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:23:54
The date of the most recent change of this product data-sheet in Icecat.
User manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W :
The short editorial description of APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W

432 J, 1 kW, 1 kVA, 2U, 230V, 1.83 m, 50/60 Hz, 40-70 Hz, RJ-45, Smart-Slot, USB
More>>>
APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W:
The official marketing text of APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W as supplied by the manufacturer

High density, double-conversion on-line power protection with scalable runtime
Includes: CD with software, Comms cable, Documentation CD, Installation guide, Rack Mounting brackets, Rack mounting hardware, Rack Mounting support rails, USB cable, Warranty card

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

ECO Mode
Operating mode that by-passes unused electrical components in good power conditions to achieve high operating efficiency without sacrificing protection

LCD graphics display
Text and mimic diagrams that display modes of operation, system parameters and alarms.

Rack/Tower convertible
Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS power overload or fault.

Scalable runtime
Allows additional run time to be quickly added as needed.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

LED status indicators
Quickly understand unit and power status with visual indicators.

Serial connectivity
Provides management of the UPS via a serial port.

InfraStruXure Manager Compatible
Enables centralized management via the APC InfraStruXure Manager.

SmartSlot
Customize UPS capabilities with management cards.

Network manageable
Provides remote power management of the UPS over the network.

Flash upgradeable firmware
Install maintenance releases of firmware remotely using FTP.

Plug-and-Play external batteries
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Rack/Tower convertible
Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Predictive failure notification.
Provides early-warning fault analysis ensuring proactive component replacement.

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Audible alarms
Provides notification of changing utility power and UPS power conditions

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Cold-start capable
Provides temporary battery power when the utility power is out.

Frequency and voltage regulation
Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse. (Not available on Wall Tap SKUs)

Short summary description APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W:
This short summary of the APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT1000RMXLI, Double-conversion (Online), 1 kVA, 1000 W, Sine, 50 V, 150 V

Long summary description APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W:
This is an auto-generated long summary of APC SRT1000RMXLI uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 1000 W based on the first three specs of the first five spec groups.

APC SRT1000RMXLI. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 1000 W. Serial interface type: RJ-45. Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 5 year(s), Battery recharge time: 3 h. Form factor: Rackmount/Tower, Product colour: Black, Cable length: 1.5 m. Width: 432 mm, Depth: 505 mm, Height: 85 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
1000 W
Waveform *
Sine
Input operation voltage (min) *
50 V
Input operation voltage (max) *
150 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Surge energy rating
432 J
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Noise level
50 dB
Audible alarm(s)
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RJ-45
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery life (max)
5 year(s)
Battery recharge time
3 h
Battery
Hot-swap battery
Yes
Design
Form factor *
Rackmount/Tower
Cable length
1.5 m
Product colour *
Black
LED indicators
Status
International Protection (IP) code
IP20
Certification
CE, EAC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Harmonized System (HS) code
85078000
Weight & dimensions
Width
432 mm
Depth
505 mm
Height
85 mm
Weight
21 kg
Package width
594 mm
Package depth
749 mm
Package height
246 mm
Package weight
29.6 kg
Logistics data
Products per pallet
12 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)