APC logo

APC SMT3000IC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
344490
Info modified on:
10 Oct 2024, 21:47:48
Bullet Points APC SMT3000IC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s):
  • - Intelligent and efficient network power protection from entry level to scaleable runtime. Ideal UPS for servers, point-of-sale, routers, switches, hubs and other network devices
  • - Includes: CD with software, Documentation CD, USB cable
Warranty:
3 years
Long product name APC SMT3000IC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s):

2.7 kW, 3 kVA, 230V, 1x IEC 320 C19, 1x IEC Jumpers, 8x IEC 320 C13, SmartSlot, USB, 365 Joules

APC SMT3000IC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s):

Cold-start capable
Provides temporary battery power when the utility power is out.

Energy meter
Provides actual kilowatt hours of usage for energy conscious users.

Green mode
Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

High online efficiency
Reduces utility costs, generates less heat.

Intuitive LCD interface
Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.

Predictive replace battery date
Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Pure sine wave output on battery
Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Sequenced network shutdown and reboot
Customize network shutdown and reboot sequence of connected servers and UPSs.

Single switched outlet group
Single outlet group that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

SmartConnect
Innovative, easy to use remote monitoring feature that provides automatic notifications, firmware updates, and advanced support services.

SmartSlot
Customize UPS capabilities with management cards.

StruxureWare Data Center Expert compatible
Enables centralized management via StruxureWare Data Center Expert.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Short summary description APC SMT3000IC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s):

APC SMT3000IC, Line-Interactive, 3 kVA, 2700 W, Sine, 151 V, 302 V

Long summary description APC SMT3000IC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s):

APC SMT3000IC. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.1 min, Typical backup time at half load: 17.2 min. Form factor: Tower, Product colour: Black, Cable length: 1.83 m. Width: 197 mm, Depth: 544 mm, Height: 435 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.