location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT2200RMI2U-BNDL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT2200RMI2U-BNDL
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:10:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2.2 kVA 1980 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: 3 years repair or replace (excluding battery) and 2 year for battery
Long product name APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s) :
The long product name of APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS & UPS Network Management Card, 1980W, 2200 VA, 230V, USB, 2U Rack
More>>>
APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):
The official description of APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Includes: CD with software, Documentation CD, Rack mounting hardware, Rack Mounting support rails, Smart UPS signalling RS-232 cable, USB cable.

StruxureWare Central compatible:

Enables centralized management via StruxureWare Central.

High online efficiency:

Reduces utlility costs, generates less heat.

Green mode:

Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

Energy meter:

Provides actual kilowatt hours of usage for energy conscious users.

Predictive replace battery date:

Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Intuitive LCD interface:

Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.

Single switched outlet group:

Single outlet group that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

Pure sine wave output on battery:

Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Sequenced network shutdown and reboot:

Customize network shutdown and reboot sequence of connected servers and UPSs.

Cold-start capable:

Provides temporary battery power when the utility power is out.

SmartSlot:

Customize UPS capabilities with management cards.

Temperature-compensated battery charging:

Prolongs battery life by regulating the charge voltage according to battery temperature.

Short summary description APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):
This short summary of the APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMT2200RMI2U-BNDL, Line-Interactive, 2.2 kVA, 1980 W, Sine, 151 V, 302 V

Long summary description APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):
This is an auto-generated long summary of APC SMT2200RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMT2200RMI2U-BNDL. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1980 W. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 480 mm, Depth: 683 mm, Height: 86 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1980 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
47/63 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
375 J
Efficiency
98.3%
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
AC outlets quantity
9 AC outlet(s)
Number of output IEC jumpers
3
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
1
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
2 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
C-tick, CE, EN 60950, EN/IEC 62040-1-1, EN/IEC 62040-2, GOST, GS Mark, IRAM, VDE, WEEE REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
480 mm
Depth
683 mm
Height
86 mm
Weight
42.3 kg
Package width
600 mm
Package depth
980 mm
Package height
254 mm
Package weight
49.7 kg
Other features
Battery type
RBC43
Output connections
8 x C13 & 1 x C19
Input connection type
BS1363A & IEC-320 C20 & Schuko CEE 7/EU1-16P
Nominal output voltage
230 V
Nominal input voltage
230 V