Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT1500I-BNDL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT1500I-BNDL
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2544
This statistic is based on the 93612 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91509 free Open Icecat users.
Info modified on: 15 Mar 2019 11:15:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years repair or replace (excluding battery) and 2 year for battery
Long product name APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s) :
The short editorial description of APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s)

Smart-UPS & UPS Network Management Card,1000W, 1500VA, 230V, Interface Port SmartSlot, USB
More>>>
APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s):
The official marketing text of APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s) as supplied by the manufacturer

High online efficiency:

Reduces utlility costs, generates less heat.

Green mode:

Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

Energy meter:

Provides actual kilowatt hours of usage for energy conscious users.

Predictive replace battery date:

Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Intuitive LCD interface:

Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.

Single switched outlet group:

Single outlet group that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

Pure sine wave output on battery:

Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Cold-start capable:

Provides temporary battery power when the utility power is out.

SmartSlot:

Customize UPS capabilities with management cards.

Temperature-compensated battery charging:

Prolongs battery life by regulating the charge voltage according to battery temperature.

Short summary description APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s):
This short summary of the APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMT1500I-BNDL, Line-Interactive, 1500 VA, 1000 W, Sine, 151 V, 302 V

Long summary description APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s):
This is an auto-generated long summary of APC SMT1500I-BNDL uninterruptible power supply (UPS) Line-Interactive 1500 VA 1000 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMT1500I-BNDL. UPS topology: Line-Interactive, Output power capacity: 1500 VA, Output power: 1000 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Product colour: Black, Cable length: 1.83 m, Display: LCD. Width: 171 mm, Depth: 439 mm, Height: 219 mm

Features
UPS topology *
The two main UPS topologies are Double-Conversion True Online and Standby / Eco. Many quality-based considerations are involved when choosing the the optimal UPS for the job, like how they are coping with voltage disturbances.
Line-Interactive
Output power capacity *
The maximum power that the device can produce.
1500 VA
Output power *
The power that the device can produce.
1000 W
Waveform *
Sine
Input operation voltage (min) *
The minumum voltage needed by the device during operation.
151 V
Input operation voltage (max) *
The maximum input voltage supported by the device.
302 V
Input frequency *
The frequency (Hz) which is required to power the product.
47/63 Hz
Output operation voltage (min) *
The minumum voltage produced by the device during operation.
220 V
Output operation voltage (max) *
The maximum output voltage produced by the device.
240 V
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
459 J
Efficiency
98.2%
Emergency Power Off (EPO)
No
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
45 dB
Surge protection
Yes
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
The type of outlet for AC electricity.
C13 coupler
Power plug
A power plug is a 2 or 3 pinned device that is placed into an electrical socket in order to make an electrical connection.
C14 coupler
AC outlets quantity
The number of sockets in the device where AC electrical power can be connected.
8 AC outlet(s)
Number of output IEC jumpers
2
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
3 h
Battery
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Cable length
How long the cable is.
1.83 m
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
C-tick, CE, EN 50091-1, EN 50091-2, VDE REACH
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Width
The measurement or extent of something from side to side.
171 mm
Depth
The distance from the front to the back of something.
439 mm
Height
The measurement of the product from head to foot or from base to top.
219 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
24.1 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
328 mm
Package depth
The distance from the front to the back of the packaging.
595 mm
Package height
The distance from the top to the bottom of the packaging.
376 mm
Package weight
Weight of the packaged product.
27.2 kg
Other features
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230 V
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230 V
X