location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS SC 620VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC620 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304222620 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:45:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace.
Long product name APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W :
The long product name of APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS SC 620VA 120V
More>>>
APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W:
The official description of APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Network manageable: Provides remote management of the UPS over the network.

-Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.

-Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.

-Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance

-Serial Connectivity: Provides management of the UPS via a serial port.

-LED status indicators: Quickly understand unit and power status with visual indicators.

-InfraStruXure Manager compatible: Enables centralized management via the APC InfraStruXure® Manager.

-Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery.

-Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

-Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.

-Dataline Surge Protection: Provides protection of connected equipment from power surges on the data lines.

-Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.

-Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.

-Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.

-Cold-start capable: Provides temporary battery power when the utility power is out.

-Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced.

-Resettable circuit breakers: Enables a quick recovery from overload events.

Short summary description APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W:
This short summary of the APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS SC 620VA, 0.62 kVA, 390 W, 50/60 Hz, 412 J, 45 dB, Sealed Lead Acid (VRLA)

Long summary description APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W:
This is an auto-generated long summary of APC Smart-UPS SC 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W based on the first three specs of the first five spec groups.

APC Smart-UPS SC 620VA. Output power capacity: 0.62 kVA, Output power: 390 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.5 min, Typical backup time at half load: 15.7 min. Product colour: Grey, Cable length: 1.83 m, Certification: CSA,FCC Part 15 Class A,UL 1778. Weight: 12.3 kg. Interface: DB-9, RS-232, Output connections: (4) NEMA 5-15R, Input connection type: NEMA 5-15P

Features
Output power capacity *
0.62 kVA
Output power *
390 W
Input frequency *
50/60 Hz
Surge energy rating
412 J
Emergency Power Off (EPO)
Yes
Noise level
45 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
5.5 min
Typical backup time at half load
15.7 min
Battery recharge time
5 h
Hot-swap battery
Yes
Design
Cable length
1.83 m
Product colour *
Grey
LED indicators
Yes
Design
Certification
CSA,FCC Part 15 Class A,UL 1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
12.3 kg
Other features
Interface
DB-9, RS-232
Output connections
(4) NEMA 5-15R
Input connection type
NEMA 5-15P
Dimensions (WxDxH)
119 x 368 x 168 mm
Nominal output voltage
120 V
Nominal input voltage
120 V
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)