location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP3000RMI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304266747 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19 :
The long product name of APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

230V, 16A, 3000VA, 6 x IEC 320 C13 & 1 x IEC 320 C19 Out, 1 x IEC Jumper, 1 x IEC-320 C20 In, OLP, 2.5m Cord, 2.09kg, Black
More>>>
APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19:
The official description of APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Maintenance Bypass Panels , Input: 230V , Input Connections: IEC-320 C20 , Cord Length: 8.2 feet ( 2.5 meters ) , Output: 230V , Output Connections: IEC 320 C13,IEC 320 C19,IEC Jumpers

Quick Transfer Rate
Transfer rate is within the industry standard and within the time power supplies will typically drop loads. The transfer of one power source to another is seamless to the connected equipment avoiding disruption of equipment performance.

Wrap Around System Bypass
(3) Breaker maintenance bypass panel to isolate the UPS from the critical load

Short summary description APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19:
This short summary of the APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19 data-sheet is auto-generated and uses the product title and the first six key specs.

APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19, 0 - 40 °C, 0 - 95%, VDE, REACH, 432 mm, 76 mm, 89 mm

Long summary description APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19:
This is an auto-generated long summary of APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19 based on the first three specs of the first five spec groups.

APC Service Bypass PDU 230V 16AMP W/ (6) IEC C13 And (1) C19. Operating temperature (T-T): 0 - 40 °C, Operating relative humidity (H-H): 0 - 95%, Certification: VDE, REACH. Width: 432 mm, Depth: 76 mm, Height: 89 mm

Features
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Certification
VDE, REACH
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
76 mm
Height
89 mm
Weight
2.09 kg
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)