APC logo

APC SBP16KT maintenance bypass panel (MBP)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34569
Info modified on:
13 Mar 2024, 18:08:01
Short summary description APC SBP16KT maintenance bypass panel (MBP):

APC SBP16KT, CSA,EN 60950,GOST,IEC 60950,IEC 60950,UL 1778, -20 - 50 °C, 0 - 95%, 21.4 kg

Long summary description APC SBP16KT maintenance bypass panel (MBP):

APC SBP16KT. Certification: CSA,EN 60950,GOST,IEC 60950,IEC 60950,UL 1778. Weight: 21.4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.