Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retractable Cable, Ethernet, EMEA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCNET-EC
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3755
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey :
The short editorial description of APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey

Retractable Cable, Ethernet, EMEA
More>>>
APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey:
The official marketing text of APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey as supplied by the manufacturer

Retractable cables for your mobile network.

Includes: Cat 5 ethernet cable.

Short summary description APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey:
This short summary of the APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey data-sheet is auto-generated and uses the product title and the first six key specs.

APC Retractable Cable, Ethernet, EMEA, 1.5 m, RJ-45, RJ-45, Grey

Long summary description APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey:
This is an auto-generated long summary of APC Retractable Cable, Ethernet, EMEA networking cable 1.5 m Grey based on the first three specs of the first five spec groups.

APC Retractable Cable, Ethernet, EMEA. Cable length: 1.5 m, Connector 1: RJ-45, Connector 2: RJ-45, Cable colour: Grey

Features
Cable length *
How long the cable is.
1.5 m
Connector 1 *
This is the first connector in the device.
RJ-45
Connector 2 *
This is the second connector in the device.
RJ-45
Cable colour *
Colour of the cable e.g. white, gray.
Grey
Weight & dimensions
Width
The measurement or extent of something from side to side.
130 mm
Depth
The distance from the front to the back of something.
20 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
230 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
80 g
Packaging data
Package width
The distance from one side of the packaging to the other.
362 mm
Package height
The distance from the top to the bottom of the packaging.
255 mm
Other features
Package length
43 cm
Customer service details
X