location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PNOTEPROC6-EC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PNOTEPROC6-EC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304220718 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:52:25
The date of the most recent change of this product data-sheet in Icecat.
APC PNOTEPROC6-EC user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V :
The long product name of APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SurgeArrest Notebook, 230V, 50/60 Hz, 575.0Watts, 4A, Silver
More>>>
APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V:
The official description of APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PNOTEPROC6-EC Features
APC Notebook Surge Protector for AC, phone and network lines, 3 pin connection, 100-240V, EMEA
Basic Protection Against Power Surges for Computers and Electronics
Includes: 1.8 Meter Tel Cable (2), 30 cm Network Patch Cable, Cord Management Straps, User Manual

Lightning and Surge Protection
To prevent damage to your equipment from electric power surges and spikes.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Building Wiring Fault Indicator
This LED informs users of potentially dangerous wiring problems in the wall circuit.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC's SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Catastrophic Event Protection
SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike the APC SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

Noise Filtering
Attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.

Lightning and Surge Protection
To prevent damage to your equipment from electric power surges and spikes.

IEEE let-through ratings and regulatory agency compliance
APC surge protectors undergo stringent testing by IEEE, and are awarded "let-through ratings", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through an electric surge protector. Lower IEEE let-through ratings indicate better protection and performance. The APC Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V to 500V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.

Data-line Protection
Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from “back door” electric surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines.

Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse. (Not available on Wall Tap SKUs)

Short summary description APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V:
This short summary of the APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC PNOTEPROC6-EC, 600 J, 1 AC outlet(s), 120 V, 50 - 60 Hz, 4 A, 575 W

Long summary description APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V:
This is an auto-generated long summary of APC PNOTEPROC6-EC surge protector Silver 1 AC outlet(s) 120 V based on the first three specs of the first five spec groups.

APC PNOTEPROC6-EC. Surge energy rating: 600 J, AC outlets quantity: 1 AC outlet(s), Nominal input voltage: 120 V. Product colour: Silver. Weight: 100 g, Width: 32 mm, Depth: 110 mm. Certification: A-tick, CE, CSA, FCC Part 68, GS Mark, NOM, Telepermit, UL Listed, VDE. Package width: 158 mm, Package height: 69 mm

Power
Surge energy rating *
600 J
AC outlets quantity *
1 AC outlet(s)
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
4 A
Peak power
575 W
Features
Product colour *
Silver
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
100 g
Width
32 mm
Depth
110 mm
Height
28 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Certificates
Certification
A-tick, CE, CSA, FCC Part 68, GS Mark, NOM, Telepermit, UL Listed, VDE
Indication
LED indicators
Yes
Packaging data
Package width
158 mm
Package height
69 mm
Logistics data
Harmonized System (HS) code
85364900
Country Distributor
Nederland 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 2 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
México 1 distributor(s)