location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 5Wire Whip W/L21-20 43 FT Black 13.10 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5Wire Whip W/L21-20 43 FT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDW43L21-20R show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC 5Wire Whip W/L21-20 43 FT Black 13.10 m :
The long product name of APC 5Wire Whip W/L21-20 43 FT Black 13.10 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TC 5Wire Whip W/L21-20 43 FT
More>>>
APC 5Wire Whip W/L21-20 43 FT Black 13.10 m:
The official description of APC 5Wire Whip W/L21-20 43 FT Black 13.10 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Low Cost Power Distribution.
-Multi-branch power input.

Short summary description APC 5Wire Whip W/L21-20 43 FT Black 13.10 m:
This short summary of the APC 5Wire Whip W/L21-20 43 FT Black 13.10 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC 5Wire Whip W/L21-20 43 FT, 13.10 m

Long summary description APC 5Wire Whip W/L21-20 43 FT Black 13.10 m:
This is an auto-generated long summary of APC 5Wire Whip W/L21-20 43 FT Black 13.10 m based on the first three specs of the first five spec groups.

APC 5Wire Whip W/L21-20 43 FT. Cable length: 13.10 m

Features
Product colour *
Black
Cable length *
13.10 m
Weight & dimensions
Weight
6.95 kg
Other features
Dimensions (WxDxH)
254 x 254 x 152 mm