Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU Accesories - Branch monitoring circuit board
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDBC100
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9269
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black :
The short editorial description of APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black

Branch Monitoring Circuit Board (21 Positions)
More>>>
APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black:
The official marketing text of APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black as supplied by the manufacturer

Accessories to upgrade and expand your installed APC power distribution units.

Short summary description APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black:
This short summary of the APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC PDU Accesories - Branch monitoring circuit board, Black, 102 x 76 x 889 mm, 910 g, 0 - 40 °C, 0 - 45 °C, 0 - 95%

Long summary description APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black:
This is an auto-generated long summary of APC PDU Accesories - Branch monitoring circuit board power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC PDU Accesories - Branch monitoring circuit board. Product colour: Black. Dimensions (WxDxH): 102 x 76 x 889 mm, Weight: 910 g

Design
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 76 x 889 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
910 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Customer service details
X