APC logo

APC PC56-1200 SLAVE BOTTOM uninterruptible power supply (UPS) 67200 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23848
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC PC56-1200 SLAVE BOTTOM uninterruptible power supply (UPS) 67200 W:

APC PC56-1200 SLAVE BOTTOM, 67200 W, 207.7 kg, No internal battery: uses external battery system, Rectifier Interface - TRF56-48, Hard Wire 5-wire (3PH + N + G), 600.5 x 600.5 x 2000 mm

Long summary description APC PC56-1200 SLAVE BOTTOM uninterruptible power supply (UPS) 67200 W:

APC PC56-1200 SLAVE BOTTOM. Output power: 67200 W. Weight: 207.7 kg. Battery type: No internal battery: uses external battery system, Interface: Rectifier Interface - TRF56-48, Input connection type: Hard Wire 5-wire (3PH + N + G)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.